Pomona Electronics Coaxial Cables (RF) 73075-VV-36

Description
"Cable Assembly Coaxial MCX to MCX RG-179 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-179 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73075-VV-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73075-VV-36-ND
Coaxial Cables (RF) 73075-VV-36-ND
"Cable Assembly Coaxial MCX to MCX RG-179 36.00"" (914.40mm)"

"Cable Assembly Coaxial MCX to MCX RG-179 36.00"" (914.40mm)"

Buy Now Datasheet
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona - 10R1226 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona
10R1226
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona 10R1226
COAXIAL CABLE, RG-179B/U, 36IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-179B/U, 36IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73075-VV-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73075-VV-36
RF Cable Assemblies 73075-VV-36
RF Cable Assemblies MCX PLUG TO MCX PLUG RG179/U 75 OHM 36"

RF Cable Assemblies MCX PLUG TO MCX PLUG RG179/U 75 OHM 36"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73075-VV-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73075-VV-36
Cable Assemblies - Coaxial Cables (RF) 73075-VV-36
CBL ASSY MCX PLUG TO PLUG 36"

CBL ASSY MCX PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73075-VV-36-ND 10R1226 73075-VV-36 73075-VV-36
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details