Pomona Electronics Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona 73075-UU-48

Description
COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona - 10R1223 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona
10R1223
Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona 10R1223
COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 48IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73075-UU-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73075-UU-48
RF Cable Assemblies 73075-UU-48
RF Cable Assemblies MCX PLUG TO MCX PLUG RG178/U 48 INCH

RF Cable Assemblies MCX PLUG TO MCX PLUG RG178/U 48 INCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 10R1223 73075-UU-48
Product Name Coaxial Cable, Rg-178B/u, 48In, Brown; Connector Type A Pomona RF Cable Assemblies
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details