Pomona Electronics Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona 73075-UU-24

Description
COAXIAL CABLE, RG-178B/U, 24IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-178B/U, 24IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona - 10R1221 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona
10R1221
Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona 10R1221
COAXIAL CABLE, RG-178B/U, 24IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 24IN, BROWN; Connector Type A:MCX Straight Plug; Connector Type B:MCX Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 73075-UU-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73075-UU-24
RF Cable Assemblies 73075-UU-24
RF Cable Assemblies MCX PLUG TO MCX PLUG RG178/U 24 INCH

RF Cable Assemblies MCX PLUG TO MCX PLUG RG178/U 24 INCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 10R1221 73075-UU-24
Product Name Coaxial Cable, Rg-178B/u, 24In, Brown; Connector Type A Pomona RF Cable Assemblies
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1408028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 82.02 ft (250 dm)
View Details