"Cable Assembly Coaxial SMB to SMB RG-316 36.00"" (914.40mm)"
CBL ASSY SMB JACK TO JACK 36"
COAXIAL CABLE ASSEMBLY; Connector Type A:SMB Right Angle Jack; Connector Type B:SMB Right Angle Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes
Cable Assembly, RF; SMB Right-Angle Jack to SMB Right-Angle Jack, 36 Inches
RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 36"
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 73073-BB-36-ND | 73073-BB-36 | 10R1217 | 70197521 | 73073-BB-36 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Pomona | Cable Assembly, RF; SMB Right-Angle Jack to SMB Right-Angle Jack, 36 Inches | RF Cable Assemblies |
| Application | RF | RF | |||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |