Pomona Electronics Coaxial Cables (RF) 73073-BB-24

Description
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73073-BB-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73073-BB-24-ND
Coaxial Cables (RF) 73073-BB-24-ND
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73073-BB-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73073-BB-24
Cable Assemblies - Coaxial Cables (RF) 73073-BB-24
CBL ASSY SMB JACK TO JACK 24"

CBL ASSY SMB JACK TO JACK 24"

Supplier's Site
RF Cable Assemblies - 73073-BB-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73073-BB-24
RF Cable Assemblies 73073-BB-24
RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 24"

RF Cable Assemblies SMB R-A JACK TO SMB R-A JACK RG316/U 24"

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73073-BB-24-ND 73073-BB-24 73073-BB-24
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details