Pomona Electronics Coaxial Cables (RF) 73072-VV-48

Description
"Cable Assembly Coaxial SMB to SMB RG-179B 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-179B 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73072-VV-48-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73072-VV-48-ND
Coaxial Cables (RF) 73072-VV-48-ND
"Cable Assembly Coaxial SMB to SMB RG-179B 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMB to SMB RG-179B 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 73072-VV-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73072-VV-48
RF Cable Assemblies 73072-VV-48
RF Cable Assemblies SMB JACK TO SMB JACK RG179/U 75 OHM 48"

RF Cable Assemblies SMB JACK TO SMB JACK RG179/U 75 OHM 48"

Buy Now Datasheet
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona - 10R1213 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona
10R1213
Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona 10R1213
COAXIAL CABLE, RG-179B/U, 48IN, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-179B/U, 48IN, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 73072-VV-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73072-VV-48
Cable Assemblies - Coaxial Cables (RF) 73072-VV-48
CBL ASSY SMB JACK TO JACK 4'

CBL ASSY SMB JACK TO JACK 4'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73072-VV-48-ND 73072-VV-48 10R1213 73072-VV-48
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-179B/u, 48In, Brown; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details