Pomona Electronics Coaxial Cables (RF) 73072-VV-36

Description
"Cable Assembly Coaxial SMB to SMB RG-179B 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-179B 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73072-VV-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73072-VV-36-ND
Coaxial Cables (RF) 73072-VV-36-ND
"Cable Assembly Coaxial SMB to SMB RG-179B 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-179B 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73072-VV-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73072-VV-36
Cable Assemblies - Coaxial Cables (RF) 73072-VV-36
CBL ASSY SMB JACK TO JACK 36"

CBL ASSY SMB JACK TO JACK 36"

Supplier's Site
RF Cable Assemblies - 73072-VV-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73072-VV-36
RF Cable Assemblies 73072-VV-36
RF Cable Assemblies SMB JACK TO SMB JACK RG179/U 75 OHM 36"

RF Cable Assemblies SMB JACK TO SMB JACK RG179/U 75 OHM 36"

Buy Now Datasheet
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona - 10R1212 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona
10R1212
Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona 10R1212
COAXIAL CABLE, RG-179B/U, 36IN, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-179B/U, 36IN, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73072-VV-36-ND 73072-VV-36 73072-VV-36 10R1212
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-179B/u, 36In, Brown; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Phase-Stable Flex Cable, DC-18 GHz, 3.0 ft. (0.9m) - CBN-3FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details