Pomona Electronics Coaxial Cables (RF) 73072-BB-6

Description
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1757-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1757-ND
Coaxial Cables (RF) 501-1757-ND
"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Cable, Smb Jack-Smb Jack, 152Mm Rohs Compliant Pomona - 51AH6834 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smb Jack-Smb Jack, 152Mm Rohs Compliant Pomona
51AH6834
Rf Cable, Smb Jack-Smb Jack, 152Mm Rohs Compliant Pomona 51AH6834
RF CABLE, SMB JACK-SMB JACK, 152MM ROHS COMPLIANT: YES

RF CABLE, SMB JACK-SMB JACK, 152MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona - 10R1209 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona
10R1209
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona 10R1209
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 73072-BB-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73072-BB-6
RF Cable Assemblies 73072-BB-6
RF Cable Assemblies SMB JACK TO SMB JACK RG316/U 6 INCH

RF Cable Assemblies SMB JACK TO SMB JACK RG316/U 6 INCH

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73072-BB-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73072-BB-6
Cable Assemblies - Coaxial Cables (RF) 73072-BB-6
CBL ASSY SMB JACK TO JACK 6"

CBL ASSY SMB JACK TO JACK 6"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1757-ND 51AH6834 10R1209 73072-BB-6 73072-BB-6
Product Name Coaxial Cables (RF) Rf Cable, Smb Jack-Smb Jack, 152Mm Rohs Compliant Pomona Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-1.5FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers