"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"
CBL ASSY SMB JACK TO JACK 24"
RF CABLE, SMB JACK-SMB JACK, 610MM ROHS COMPLIANT: YES
COAXIAL CABLE ASSEMBLY; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies SMB JACK TO SMB JACK RG316/U 24 INCH
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1544-ND | 73072-BB-24 | 51AH6833 | 10R1206 | 73072-BB-24 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Cable, Smb Jack-Smb Jack, 610Mm Rohs Compliant Pomona | Coaxial Cable Assembly; Connector Type A Pomona | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | |||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |