Pomona Electronics Coaxial Cables (RF) 73071-X-24

Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73071-X-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73071-X-24-ND
Coaxial Cables (RF) 73071-X-24-ND
"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73071-X-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73071-X-24
Cable Assemblies - Coaxial Cables (RF) 73071-X-24
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 73071-X-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73071-X-24
RF Cable Assemblies 73071-X-24
RF Cable Assemblies SMA R-A PLUG TO SMA BKHD JACK RG58 24"

RF Cable Assemblies SMA R-A PLUG TO SMA BKHD JACK RG58 24"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1201 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1201
Coaxial Cable Assembly; Connector Type A Pomona 10R1201
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73071-X-24-ND 73071-X-24 73071-X-24 10R1201
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details