Pomona Electronics Coaxial Cables (RF) 73071-BB-12

Description
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2018-ND
Coaxial Cables (RF) 501-2018-ND
"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73071-BB-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73071-BB-12
Cable Assemblies - Coaxial Cables (RF) 73071-BB-12
CBL ASSY SMA JACK TO PLUG 12"

CBL ASSY SMA JACK TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 73071-BB-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73071-BB-12
RF Cable Assemblies 73071-BB-12
RF Cable Assemblies SMA R-A PLUG TO SMA BKHD JACK RG316 12"

RF Cable Assemblies SMA R-A PLUG TO SMA BKHD JACK RG316 12"

Buy Now Datasheet
Rf Cable, Sma Plug-Sma Bhd Jack, 304.8Mm Rohs Compliant Pomona - 51AH6832 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Sma Bhd Jack, 304.8Mm Rohs Compliant Pomona
51AH6832
Rf Cable, Sma Plug-Sma Bhd Jack, 304.8Mm Rohs Compliant Pomona 51AH6832
RF CABLE, SMA PLUG-SMA BHD JACK, 304.8MM ROHS COMPLIANT: YES

RF CABLE, SMA PLUG-SMA BHD JACK, 304.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1195 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1195
Coaxial Cable Assembly; Connector Type A Pomona 10R1195
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2018-ND 73071-BB-12 73071-BB-12 51AH6832 10R1195
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable, Sma Plug-Sma Bhd Jack, 304.8Mm Rohs Compliant Pomona Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details