Pomona Electronics Coaxial Cables (RF) 73070-C-60

Description
"Cable Assembly Coaxial SMA to SMA RG-58C 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58C 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2017-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2017-ND
Coaxial Cables (RF) 501-2017-ND
"Cable Assembly Coaxial SMA to SMA RG-58C 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to SMA RG-58C 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
RF Cable Assemblies - 73070-C-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73070-C-60
RF Cable Assemblies 73070-C-60
RF Cable Assemblies SMA PLUG TO SMA BKHD JACK RG58 60"

RF Cable Assemblies SMA PLUG TO SMA BKHD JACK RG58 60"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1194 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1194
Coaxial Cable Assembly; Connector Type A Pomona 10R1194
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73070-C-60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
73070-C-60
Cable Assemblies - Coaxial Cables (RF) 73070-C-60
CBL ASSY SMA JACK TO PLUG 5'

CBL ASSY SMA JACK TO PLUG 5'

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2017-ND 73070-C-60 10R1194 73070-C-60
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Product Type RG-58C/U
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details