Pomona Electronics Coaxial Cables (RF) 73070-C-24

Description
"Cable Assembly Coaxial SMA to SMA RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58C 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73070-C-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73070-C-24-ND
Coaxial Cables (RF) 73070-C-24-ND
"Cable Assembly Coaxial SMA to SMA RG-58C 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-58C 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73070-C-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73070-C-24
Cable Assemblies - Coaxial Cables (RF) 73070-C-24
CBL ASSY SMA JACK TO PLUG 24"

CBL ASSY SMA JACK TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 73070-C-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73070-C-24
RF Cable Assemblies 73070-C-24
RF Cable Assemblies SMA PLUG TO SMA BKHD JACK RG58 24"

RF Cable Assemblies SMA PLUG TO SMA BKHD JACK RG58 24"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1191 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1191
Coaxial Cable Assembly; Connector Type A Pomona 10R1191
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73070-C-24-ND 73070-C-24 73070-C-24 10R1191
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details