Pomona Electronics Coaxial Cables (RF) 73069-BB-48

Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2015-ND
Coaxial Cables (RF) 501-2015-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable, Sma Plug-Sma Plug, 1.2M Rohs Compliant Pomona - 51AH6830 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Sma Plug, 1.2M Rohs Compliant Pomona
51AH6830
Rf Cable, Sma Plug-Sma Plug, 1.2M Rohs Compliant Pomona 51AH6830
RF CABLE, SMA PLUG-SMA PLUG, 1.2M ROHS COMPLIANT: YES

RF CABLE, SMA PLUG-SMA PLUG, 1.2M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 10R1183 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1183
Coaxial Cable Assembly; Connector Type A Pomona 10R1183
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 73069-BB-48 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73069-BB-48
Cable Assemblies - Coaxial Cables (RF) 73069-BB-48
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 73069-BB-48 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73069-BB-48
RF Cable Assemblies 73069-BB-48
RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 48"

RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 48"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2015-ND 51AH6830 10R1183 73069-BB-48 73069-BB-48
Product Name Coaxial Cables (RF) Rf Cable, Sma Plug-Sma Plug, 1.2M Rohs Compliant Pomona Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details