Pomona Electronics Coaxial Cables (RF) 73069-BB-36

Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 73069-BB-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
73069-BB-36-ND
Coaxial Cables (RF) 73069-BB-36-ND
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 73069-BB-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73069-BB-36
RF Cable Assemblies 73069-BB-36
RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 36"

RF Cable Assemblies SMA PLUG TO SMA R-A PLUG RG316 36"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73069-BB-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73069-BB-36
Cable Assemblies - Coaxial Cables (RF) 73069-BB-36
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73069-BB-36-ND 73069-BB-36 73069-BB-36
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers