Pomona Electronics Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona 73068-BB-6

Description
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona - 10R1179 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona
10R1179
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona 10R1179
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73068-BB-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73068-BB-6
RF Cable Assemblies 73068-BB-6
RF Cable Assemblies MCX R-A PLUG TO MCX R-A PLUG RG316/U 6"

RF Cable Assemblies MCX R-A PLUG TO MCX R-A PLUG RG316/U 6"

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 10R1179 73068-BB-6
Product Name Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona RF Cable Assemblies
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details