The Coaxial Cable Assembly, model 73066, features an MMCX Right-Angle Plug and an SMA Bulkhead Jack, designed for use with RG316/U coaxial cable. It operates within a frequency range of DC to 3GHz and has an impedance of 50,Ѷ. The connectors are precision machined and gold-plated, ensuring low loss and reliable performance in applications where space and weight are critical. The assembly is constructed with durable materials, including brass and phosphor bronze for the connectors, and PTFE insulators. It has a temperature range of -55°C to +155°C and an insulation resistance of ,â 500 M,Ѷ. The cable jacket is made of FEP, with an outer diameter of 0.098 inches (2.5mm). Standard lengths available for this assembly include 12,Äù, 24,Äù, 36,Äù, and 48,Äù. This product is suitable for engineers seeking a compact and reliable coaxial cable solution for high-frequency applications.
"Cable Assembly Coaxial SMA to MMCX RG-316 12.00"" (304.80mm)"
CBL ASSY SMA-MMCX JACK-PLUG 12"
RF Cable Assemblies MMCX R-A PLUG TO SMA BULKHEAD JACK 12"
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2111-ND | 73066-BB-12 | 73066-BB-12 | 10R1168 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly; Connector Type A Pomona |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |