Pomona Electronics Coaxial Cables (RF) 73064-BB-6

Description
"Cable Assembly Coaxial MMCX to MMCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2012-ND
Coaxial Cables (RF) 501-2012-ND
"Cable Assembly Coaxial MMCX to MMCX RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 73064-BB-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
73064-BB-6
Cable Assemblies - Coaxial Cables (RF) 73064-BB-6
CBL ASSY MMCX PLUG TO PLUG 6"

CBL ASSY MMCX PLUG TO PLUG 6"

Supplier's Site
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona - 10R1163 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona
10R1163
Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona 10R1163
COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE, RG-316, 6IN, 26AWG, BROWN; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73064-BB-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73064-BB-6
RF Cable Assemblies 73064-BB-6
RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 6"

RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 6"

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2012-ND 73064-BB-6 10R1163 73064-BB-6
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-316, 6In, 26Awg, Brown; Connector Type A Pomona RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details