Pomona Electronics Coaxial Cable Assembly; Connector Type A Pomona 73064-BB-12

Description
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Assembly; Connector Type A Pomona - 10R1160 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1160
Coaxial Cable Assembly; Connector Type A Pomona 10R1160
COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:MMCX Straight Plug; Connector Type B:MMCX Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 73064-BB-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
73064-BB-12
RF Cable Assemblies 73064-BB-12
RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 12"

RF Cable Assemblies MMCX PLUG TO MMCX R-A PLUG RG316/U 12"

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 10R1160 73064-BB-12
Product Name Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
ZK1031-6300-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers