RF Connectors / Coaxial Connectors N STRAIGHT PLUG 50 OHM CLAMP RG8
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG144, RG165, RG213, RG214, RG216, RG225 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 73062 | 08R6365 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Clamp; Connector Type Pomona |
| Gender | Male / Plug | Male / Plug |