Pomona Electronics RF Connectors / Coaxial Connectors 73061

Description
RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG58
Datasheet
Description
RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG58
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73061
RF Connectors / Coaxial Connectors 73061
RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG58

RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG58

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona - 08R6364 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona
08R6364
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona 08R6364
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 73061 08R6364
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona
Gender Male / Plug Male / Plug
Geometry Right Angle Right Angle; Right Angle Plug
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers