RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG 50 OHM CRIMP RG59
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 73057 | 08R6361 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona |
| Gender | Male / Plug | Male / Plug |