RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG55
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 08R6359 | 73054 |
| Product Name | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | |
| Gender | Male / Plug | Male / Plug |
| Geometry | Right Angle; Right Angle Plug | Right Angle |