RF Adapters - In Series TNC RIGHT-ANGLE JACK TO PLUG ADAPTER
RF/COAXIAL ADAPTER, TNC JACK-TNC PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Pomona TNC Connector.DC 4 GHz bandwidthConnectors are precision machinedCenter Conductor: Male: Brass, Gold Plated, Female: Phosphor Bronze, Gold PlatedConnector Body: Brass, Nickel PlatedInsulators: PTFE
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 73053 | 08R6358 | 70197453 |
| Product Name | RF Adapters - In Series | Rf/coaxial Adapter, Tnc Jack-Tnc Plug; Convert From Coax Type Pomona | TNC RIGHT-ANGLE JACK TO PLUG ADAPTER |
| Gender | Male / Plug; Female / Jack | Male / Plug |