Pomona Electronics N RIGHT-ANGLE PLUG, 50 OHM, CRIMP TYPE,RG55, 142, 223 73049

Description
Materials: Center Conductor, Male: Brass, Gold Plated Connector Body: Brass, Nickel Plated Crimp Ferrule: Copper, Nickel Plated Insulators: PTFE Gasket: Silicone Rubber Specifications: Impedance: 50 ω Frequency Range: DCâ€"6 GHz Contact Resistance: - Center Conductor: ≤1.0 mω - Outer Conductor: ≤0.2 mω Insulation Reistance: ≤5000 Mω Dielectric Withstand Voltage: 1500 V For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC VSWR: ≤1.5 V Number of Insertions: 500 Cycles Minimum DCâ€"6 GHz Bandwidth Connectors Are Precision Machined Meets Interface Requirements MIL-C-39012 Connector Accepts Cable Types RG/U: 55, 142, 223
Datasheet
Description
Materials: Center Conductor, Male: Brass, Gold Plated Connector Body: Brass, Nickel Plated Crimp Ferrule: Copper, Nickel Plated Insulators: PTFE Gasket: Silicone Rubber Specifications: Impedance: 50 ω Frequency Range: DCâ€"6 GHz Contact Resistance: - Center Conductor: ≤1.0 mω - Outer Conductor: ≤0.2 mω Insulation Reistance: ≤5000 Mω Dielectric Withstand Voltage: 1500 V For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC VSWR: ≤1.5 V Number of Insertions: 500 Cycles Minimum DCâ€"6 GHz Bandwidth Connectors Are Precision Machined Meets Interface Requirements MIL-C-39012 Connector Accepts Cable Types RG/U: 55, 142, 223
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N RIGHT-ANGLE PLUG, 50 OHM, CRIMP TYPE,RG55, 142, 223 - 70197449 - Allied Electronics, Inc.
Fort Worth, TX, USA
N RIGHT-ANGLE PLUG, 50 OHM, CRIMP TYPE,RG55, 142, 223
70197449
N RIGHT-ANGLE PLUG, 50 OHM, CRIMP TYPE,RG55, 142, 223 70197449
Materials: Center Conductor, Male: Brass, Gold Plated Connector Body: Brass, Nickel Plated Crimp Ferrule: Copper, Nickel Plated Insulators: PTFE Gasket: Silicone Rubber Specifications: Impedance: 50 ω Frequency Range: DCâ€"6 GHz Contact Resistance: - Center Conductor: ≤1.0 mω - Outer Conductor: ≤0.2 mω Insulation Reistance: ≤5000 Mω Dielectric Withstand Voltage: 1500 V For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC VSWR: ≤1.5 V Number of Insertions: 500 Cycles Minimum DCâ€"6 GHz Bandwidth Connectors Are Precision Machined Meets Interface Requirements MIL-C-39012 Connector Accepts Cable Types RG/U: 55, 142, 223

Materials:
Center Conductor, Male: Brass, Gold Plated
Connector Body: Brass, Nickel Plated
Crimp Ferrule: Copper, Nickel Plated
Insulators: PTFE
Gasket: Silicone Rubber
Specifications:

  • Impedance: 50 Ω
  • Frequency Range: DCâ€"6 GHz
  • Contact Resistance:
    - Center Conductor: ≤1.0 mΩ
    - Outer Conductor: ≤0.2 mΩ
  • Insulation Reistance: ≤5000 MΩ
  • Dielectric Withstand Voltage: 1500 V
  • For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC
  • VSWR: ≤1.5 V
  • Number of Insertions: 500 Cycles Minimum
  • DCâ€"6 GHz Bandwidth
  • Connectors Are Precision Machined
  • Meets Interface Requirements MIL-C-39012
  • Connector Accepts Cable Types RG/U: 55, 142, 223
Supplier's Site
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona - 08R6354 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona
08R6354
Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona 08R6354
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73049 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73049
RF Connectors / Coaxial Connectors 73049
RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CRIMP RG55

RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CRIMP RG55

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 70197449 08R6354 73049
Product Name N RIGHT-ANGLE PLUG, 50 OHM, CRIMP TYPE,RG55, 142, 223 Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle; Right Angle Plug Right Angle
Coupling Threaded
Voltage Rating 1500 volts
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data