Pomona Electronics RF Connectors / Coaxial Connectors 73048

Description
RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CLAMP RG214
Datasheet
Description
RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CLAMP RG214
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 73048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73048
RF Connectors / Coaxial Connectors 73048
RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CLAMP RG214

RF Connectors / Coaxial Connectors N RIGHT-ANGLE PLUG 50 OHM CLAMP RG214

Buy Now Datasheet
Rf/coaxial, N Plug, R/a, 50 Ohm, Clamp; Connector Type Pomona - 08R6353 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, R/a, 50 Ohm, Clamp; Connector Type Pomona
08R6353
Rf/coaxial, N Plug, R/a, 50 Ohm, Clamp; Connector Type Pomona 08R6353
RF/COAXIAL, N PLUG, R/A, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG214, RG225, RG393; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, R/A, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG214, RG225, RG393; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 73048 08R6353
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, N Plug, R/a, 50 Ohm, Clamp; Connector Type Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1055694-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details