Pomona Electronics N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Pomona 73044

Description
N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Pomona - 08R6349 - Newark, An Avnet Company
Chicago, IL, United States
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Pomona
08R6349
N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Pomona 08R6349
N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack, Plug; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 73044 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
73044
RF Adapters - Tee 73044
RF Adapters - Tee N ADAPTER, T TYPE JACK-PLUG-JACK

RF Adapters - Tee N ADAPTER, T TYPE JACK-PLUG-JACK

Buy Now Datasheet
N ADAPTER, T TYPE, JACK-PLUG-JACK - 70197445 - Allied Electronics, Inc.
Fort Worth, TX, USA
N ADAPTER, T TYPE, JACK-PLUG-JACK
70197445
N ADAPTER, T TYPE, JACK-PLUG-JACK 70197445
Materials: Center Conductor: - Male: Brass, Gold Plated - Female: Phosphor Bronze, Gold Plated Connector Body: Brass, Nickel Plated Insulators: PTFE Specifications: Impedance: 50 ω Frequency Range: DCâ€"4 GHz Contact Resistance: - Center Conductor: ≤1.0 mω Outer Conductor: ≤0.2 mω Insulation Reistance: ≤ 5000 Mω Dielectric Withstand Voltage: 1500 V For CE compliance, do not hold in hand when voltages exceed 33 V/70 VDC Number of Insertions: 500 Cycles Minimum DCâ€"4 GHz Bandwidth Connectors Are precision machined Meets Interface Requirements MIL-C-39012

Materials:
Center Conductor:
- Male: Brass, Gold Plated
- Female: Phosphor Bronze, Gold Plated
Connector Body: Brass, Nickel Plated
Insulators: PTFE
Specifications:

  • Impedance: 50 Ω
  • Frequency Range: DCâ€"4 GHz
  • Contact Resistance:
    - Center Conductor: ≤1.0 mΩ
    Outer Conductor: ≤0.2 mΩ
    Insulation Reistance: ≤ 5000 MΩ
    Dielectric Withstand Voltage: 1500 V
    For CE compliance, do not hold in hand when voltages exceed 33 V/70 VDC
    Number of Insertions: 500 Cycles Minimum
  • DCâ€"4 GHz Bandwidth
  • Connectors Are precision machined
  • Meets Interface Requirements MIL-C-39012
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 08R6349 73044 70197445
Product Name N Tee Adapter, 1 X Jack-1 X Plug / Jack; Convert From Coax Type Pomona RF Adapters - Tee N ADAPTER, T TYPE, JACK-PLUG-JACK
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Connector Type Type N
Frequency ? to 4.000 GHz
Unlock Full Specs
to access all available technical data