RF Connectors / Coaxial Connectors BNC STRAIGHT PLUG 50 OHM CRIMP RG8
Materials: Center Conductor, Male: Phosphor Bronze, Gold Plated Connector Body: Brass, Nickel Plated Crimp Ferrule: Brass, Nickel Plated Insulators: PTFE Specifications: Impedance: 50 Ω Frequency Range: DC-2 GHz Contact Resistance: - Center Conductor: 1.5 mΩ - Outer Conductor: 0.2 mΩ Insulation Reistance: 5000 MΩ Dielectric Withstand Voltage: 1500 V For CE compliance, do not hold in hand when voltages exceed 33 VRMS/70 VDC Number of Insertions: 500 Cycles Minimum Features:
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG11, RG213, RG214; Frequency Max:2GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 73043 | 70197444 | 08R6348 |
| Product Name | RF Connectors / Coaxial Connectors | BNC STRAIGHT PLUG, 50 OHM, CRIMP TYPE, RG8, 9, 11, 213, 214 | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug |
| Mounting | Crimp | ||
| Frequency | ? to 2.000 GHz | ? to 2.000 GHz |