RF/COAXIAL, MCX PLUG, STR, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX PLUG STRAIGHT SEMI-RIGID RG405
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77M7333 | 73015 |
| Product Name | Rf/coaxial, Mcx Plug, Str, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | MCX |