MCX JACK STRAIGHT CRIMP, RG179
RF COAXIAL, MCX JACK, 75 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX JACK STRAIGHT CRIMP RG179
| Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73012 | 07AH5303 | 73012 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Coaxial, Mcx Jack, 75 Ohm, Cable; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack |