Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
RF/COAXIAL, MCX PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes
RF COAX CONN, MCX PLUG, 75 OHM, CABLE ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors MCX PLUG STRAIGHT CRIMP RG179
| Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73004 | 77M7324 | 51AH6826 | 73004 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf/coaxial, Mcx Plug, Straight, 75 Ohm, Crimp; Connector Type Pomona | Rf Coax Conn, Mcx Plug, 75 Ohm, Cable Rohs Compliant Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | MCX |