RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:2GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB JACK PANEL RECEPTACLE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77M7319 | 72999 |
| Product Name | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMB |