RF/COAXIAL, SMB PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
RF COAX CONN, SMB PLUG, 50 OHM, PCB ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors SMB 50 Ohm Plug R/A PCB Receptacle
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 77M7317 | 51AH6735 | 72997 |
| Product Name | Rf/coaxial, Smb Plug, R/a, 50 Ohm, Solder; Connector Type Pomona | Rf Coax Conn, Smb Plug, 50 Ohm, Pcb Rohs Compliant Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB |