RF Connectors / Coaxial Connectors SMB PLUG R/A PCB RECEPTACLE
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 72996 | 77M7316 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Pomona |
| Gender | Male / Plug | Female / Jack |