RF Connectors / Coaxial Connectors SMB JACK STRAIGHT PCB RECEPTACLE
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 72995 | 77M7315 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Solder; Connector Type Pomona |
| Gender | Male / Plug | Male / Plug |