RF/COAXIAL, SMB JACK, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB JACK R/A CRIMP RG174 188 316
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77M7313 | 72992 |
| Product Name | Rf/coaxial, Smb Jack, R/a, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMB |