RF Connectors / Coaxial Connectors SMB PLUG R/A CRIMP RG174 188 318
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
SMB PLUG R/A CRIMP, RG174, 188, 316
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 72988 | 77M7310 | 70197379 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona | SMB PLUG R/A CRIMP, RG174, 188, 316 |
| Gender | Male / Plug | Male / Plug |