RF Adapters - Between Series SMA (F) to SMB (M)
RF/COAXIAL ADAPTER, SMA JACK-SMB PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 70197370 | 72978 | 77M7301 |
| Product Name | SMA (F) TO SMB (M) | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Smb Plug; Convert From Coax Type Pomona |
| Connector Type | SMA; SMB | SMA; SMB |