RF/COAXIAL ADAPTER, SMA JACK-SMA RP PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
SMA JACK TO REVERSE SMA PLUG
RF Adapters - In Series SMA JACK TO REVERSE SMA PLUG
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 77M7298 | 70197366 | 72974 |
| Product Name | Rf/coaxial Adapter, Sma Jack-Sma Rp Plug; Convert From Coax Type Pomona | SMA JACK TO REVERSE SMA PLUG | RF Adapters - In Series |
| Connector Type | SMA |