RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT JACK PCB RECEP EDGE MOUNT
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77M7295 | 72970 |
| Product Name | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMA |