RF Adapters - Tee SMA T TYPE JACK(F)/ JACK(F)/JACK(F)
TEE ADAPTER, 1 X SMA JACK-2 X SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
SMA T TYPE, JACK (F) / JACK (F) / JACK (F)
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 72968 | 77M7293 | 70197425 |
| Product Name | RF Adapters - Tee | Tee Adapter, 1 X Sma Jack-2 X Sma Jack; Convert From Coax Type Pomona | SMA T TYPE, JACK (F) / JACK (F) / JACK (F) |
| Connector Type | SMA | SMA |