RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series SMA PLUG(M)/PLUG(M)
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 77M7289 | 72964 | 70197358 |
| Product Name | Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Pomona | RF Adapters - In Series | SMA PLUG (M) / PLUG (M) |
| Connector Type | SMA |