RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:GoldRoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA JACK PANEL RECEP (4 HOLE)
SMA JACK PANEL RECEPTACLE (4 HOLE)
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 77M7287 | 74AC3262 | 72962 | 70197356 |
| Product Name | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Pomona | Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Pomona | RF Connectors / Coaxial Connectors | SMA JACK PANEL RECEPTACLE (4 HOLE) |
| Connector Type | SMA | SMA |