SMA JACK PANEL RECEPTACLE (2 HOLE)
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA JACK PANEL RECEP (2 HOLE)
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70197355 | 77M7286 | 72961 |
| Product Name | SMA JACK PANEL RECEPTACLE (2 HOLE) | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMA |