RF Connectors / Coaxial Connectors SMA JACK STRAIGHT CRIMP RG174 188 316
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 72954 | 77M7281 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Pomona |
| Gender | Female / Jack | Female / Jack |