RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA PLUG STRAIGHT CRIMP RG174 188 316
SMA PLUG STRAIGHT CRIMP, RG174, 188, 316
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 77M7277 | 72946 | 70197340 |
| Product Name | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors | SMA PLUG STRAIGHT CRIMP, RG174, 188, 316 |
| Connector Type | SMA |