RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA PLUG STRAIGHT CRIMP RG58
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 77M7274 | 72943 |
| Product Name | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Connector Type | SMA |