Pomona Electronics Oscilloscope Probe Kit; Oscilloscope Probe Function Pomona 72941

Description
OSCILLOSCOPE PROBE KIT; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Lead Length:1.2m; Test Probe Type:Oscilloscope RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE PROBE KIT; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Lead Length:1.2m; Test Probe Type:Oscilloscope RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe Kit; Oscilloscope Probe Function Pomona - 39M4486 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe Kit; Oscilloscope Probe Function Pomona
39M4486
Oscilloscope Probe Kit; Oscilloscope Probe Function Pomona 39M4486
OSCILLOSCOPE PROBE KIT; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Lead Length:1.2m; Test Probe Type:Oscilloscope RoHS Compliant: Yes

OSCILLOSCOPE PROBE KIT; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Lead Length:1.2m; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
72941
Test Probes 72941
Test Probes SCOPE PROBE KIT X10 500MHZ RED & GRAY

Test Probes SCOPE PROBE KIT X10 500MHZ RED & GRAY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 39M4486 72941
Product Name Oscilloscope Probe Kit; Oscilloscope Probe Function Pomona Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details