Pomona Electronics Oscilloscope Probe; Oscilloscope Probe Function Pomona 72940-2

Description
OSCILLOSCOPE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Cable Length:47"; Colour:Red; Lead Length:1.2m RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Cable Length:47"; Colour:Red; Lead Length:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe; Oscilloscope Probe Function Pomona - 39M4484 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe; Oscilloscope Probe Function Pomona
39M4484
Oscilloscope Probe; Oscilloscope Probe Function Pomona 39M4484
OSCILLOSCOPE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Cable Length:47"; Colour:Red; Lead Length:1.2m RoHS Compliant: Yes

OSCILLOSCOPE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Portable Oscilloscopes; Product Range:-; Cable Length:47"; Colour:Red; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 39M4484
Product Name Oscilloscope Probe; Oscilloscope Probe Function Pomona
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B6-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details