Pomona Electronics Between Series Adapters 72938

Description
Adapter Connector BNC Female To Banana Jack, Double
Request a Quote Datasheet
Description
Adapter Connector BNC Female To Banana Jack, Double
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1243-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1243-ND
Between Series Adapters 501-1243-ND
Adapter Connector BNC Female To Banana Jack, Double

Adapter Connector BNC Female To Banana Jack, Double

Buy Now Datasheet
Adapter, Double Banana Jack-Bnc; Inter Series Connector A Pomona - 35M4638 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Double Banana Jack-Bnc; Inter Series Connector A Pomona
35M4638
Adapter, Double Banana Jack-Bnc; Inter Series Connector A Pomona 35M4638
ADAPTER, DOUBLE BANANA JACK-BNC; Inter Series Connector A:Banana x 2; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:2Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, DOUBLE BANANA JACK-BNC; Inter Series Connector A:Banana x 2; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Banana; Convert To Positions:2Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Bnc Rcpt-Banana X 2 Jack; Inter Series Connector A Pomona - 78Y6981 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Rcpt-Banana X 2 Jack; Inter Series Connector A Pomona
78Y6981
Adapter, Bnc Rcpt-Banana X 2 Jack; Inter Series Connector A Pomona 78Y6981
ADAPTER, BNC RCPT-BANANA X 2 JACK; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Ways; Convert From Gender:Receptacle; Inter Series Connector B:Banana - 4mm x 2; Convert To Positions:2Ways; Convert To Gender:Jack; RoHS Compliant: Yes

ADAPTER, BNC RCPT-BANANA X 2 JACK; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Ways; Convert From Gender:Receptacle; Inter Series Connector B:Banana - 4mm x 2; Convert To Positions:2Ways; Convert To Gender:Jack; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1243-ND 35M4638 78Y6981
Product Name Between Series Adapters Adapter, Double Banana Jack-Bnc; Inter Series Connector A Pomona Adapter, Bnc Rcpt-Banana X 2 Jack; Inter Series Connector A Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details